The LM5107MA is a high-voltage gate driver specifically designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. Manufactured by the renowned semiconductor company, Texas Instruments, this driver is a part of their power management integrated circuits and is highly suitable for a wide range of applications, including motor controls, power supplies, and high-efficiency converters.
Key Features
- High voltage range: Capable of handling voltages up to 100V, making it ideal for various high-voltage applications.
- Advanced gate drive features: Includes a high-side gate drive bootstrap diode, which eliminates the need for an external diode, reducing complexity and component count.
- Fast propagation times: Ensures quick and precise control of the MOSFET gates, enhancing the efficiency of the power conversion process.
- Dual outputs: Separate outputs for the high-side and low-side gates provide flexible control and the ability to optimize switching times for different MOSFETs.
- Under-voltage lockout (UVLO): Protects the device and power system by preventing operation when the supply voltage is too low.
Specifications
| Parameter |
Value |
| Supply Voltage (VDD) |
10V to 14V |
| Bootstrap Voltage (VBS) |
Max 100V |
| Output Current |
1A/2A (Source/Sink) |
| Propagation Delay |
13ns (typical) |
| Operating Temperature |
-40°C to 125°C |
| Package |
SOIC-8 |
Applications
The LM5107MA's robust feature set and high-performance specifications make it an excellent choice for professionals in electronics design. It is widely used in:
- Switch Mode Power Supplies (SMPS)
- DC to DC Converters
- Motor Drivers
- Power Inverters
Conclusion
The LM5107MA from Texas Instruments is a versatile and efficient solution for driving MOSFETs in high-voltage applications. Its combination of high-speed operation, advanced features, and thermal performance makes it a go-to choice for engineers looking to enhance the reliability and efficiency of their power management systems.