The LM5101AMX is a high voltage, high-speed, power MOSFET and IGBT gate driver designed and manufactured by Texas Instruments, a renowned global semiconductor design and manufacturing company.
- Package: Small 8-pin Surface Mount (SOIC) package
- Application: Drive both the high-side and the low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration
- Supply Voltage Range: 9V to 14V
- Peak Current Driver Output: Up to 2.5A for both the high side and the low side
- Performance: High-speed performance with a fast propagation delay time and quick rise and fall times
- Protection Features: Under-voltage lockout for both high-side and low-side
- Shutdown Input: Shutdown input which turns off both gate drivers and puts the device into a low current standby mode