EN
  • EN
  • DE

LM5100ASDX/NOPB

Part No LM5100ASDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DVR HALF-BRIDGE HV 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 14 V
Logic Voltage - VIL, VIH 2.3V, -
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 430ns, 260ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-WSON (4x4)
Win Source Part Number 206423-LM5100ASDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5100ASDX/NOPB CAD Model

Description

The LM5100ASDX/NOPB is a high-performance, high-voltage gate driver from Texas Instruments, a renowned American technology company.

  • Application: Synchronous buck or a half-bridge configuration
  • Supply Range: 8V to 14V
  • Peak Output Current: Up to 1.4A for the high-side and 2.0A for the low-side
  • Construction: Unique BiCMOS construction
  • Dead-Time Control: Adaptive dead-time control feature
  • Under-Voltage Lockout: Under-voltage lockout protection for both high-side and low-side
  • Package: Small 10-pin LLP package
  • Operating Temperature: Characterized for operation from -40°C to 125°C

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1583 $80.3166
4+ $32.9504 $131.8016
5+ $31.9207 $159.6035
7+ $30.8910 $216.2370
9+ $29.8613 $268.7517
12+ $26.7722 $321.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess