EN
  • EN
  • DE

LM5068MMX-1

Part No LM5068MMX-1
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Hot Swap Controller 1 Channel -48V 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM5068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877516-LM5068MMX-1
Ultra Librarian 3D Model Ultra Librarian LM5068MMX-1 CAD Model

Description

The LM5068MMX-1 is a state-of-the-art power management integrated circuit (IC) produced by the renowned manufacturer Texas Instruments (TI). This hot swap controller IC is designed to provide secure and efficient power management solutions for a wide range of applications. It is particularly suitable for systems that require electronic circuitry to be swapped in and out without having to power down the system.

Key Features

  • Voltage Range: The LM5068MMX-1 operates over a wide input voltage range, accommodating various systems and ensuring versatility in its applications.
  • Programmable Current Limit: It features a programmable current limit which provides precise control over the maximum amount of current that can flow through the electronic system, protecting it from overcurrent conditions.
  • Fast Response Time: The device is engineered to respond quickly to fault conditions, enhancing the protection of critical system components and reducing the risk of damage.
  • Circuit Protection: It includes comprehensive circuit protection features such as under-voltage lockout, overvoltage protection, and thermal shutdown, ensuring the longevity and reliability of the system it serves.
  • Status Flag: The LM5068MMX-1 provides a status flag output that can be used to signal the system about the operational status of the power supply, allowing for intelligent system responses to various conditions.

Applications

The LM5068MMX-1 is ideal for use in a variety of applications where power management and protection are crucial. These include:

  • Servers and Network Equipment
  • Telecommunications
  • Industrial Systems
  • Redundant Power Supplies

Package and Availability

The LM5068MMX-1 is available in a compact 8-pin VSSOP package, allowing for efficient use of board space in densely packed electronic assemblies. Texas Instruments provides comprehensive technical support and documentation for this product, ensuring that designers can integrate it into their systems with confidence.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess