EN
  • EN
  • DE

LM5067MMX-1/NOPB

Part No LM5067MMX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -80V ~ -9V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number LM5067
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877515-LM5067MMX-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5067MMX-1/NOPB CAD Model

Description

The LM5067MMX-1/NOPB is a high-performance Negative Hot Swap / Power Management Integrated Circuit (IC) developed by Texas Instruments. This device is designed to provide safe insertion and removal of electronic cards from live backplanes and power busses. The LM5067MMX-1/NOPB is particularly suitable for applications in servers, network equipment, and industrial systems where uninterrupted operation is critical.

Key Features

  • Hot Swap Control: The IC allows for the safe insertion and removal of cards by controlling inrush current to prevent glitches on the power supply rail.
  • Programmable Current Limit: It offers an adjustable current limit threshold via an external resistor, providing design flexibility for various load conditions.
  • Integrated Power MOSFET: An onboard power MOSFET simplifies design by reducing the number of external components required.
  • High-Voltage Capability: The device can handle a wide range of supply voltages, making it versatile for various applications.
  • Power Good (PG) Output: This feature provides a system-ready signal once the output voltage is stable and within regulation.
  • Thermal Shutdown: Enhanced safety is ensured with thermal shutdown protection that prevents overheating and potential damage.

Advantages

The LM5067MMX-1/NOPB offers numerous advantages for system designers. Its ability to manage power efficiently and safely during hot swap events helps maintain system integrity and reliability. The programmable features and integrated components provide a compact solution, reducing PCB space requirements and simplifying the design process. Furthermore, the robust protection features, including under-voltage lockout, over-voltage clamp, and current limiting, ensure the longevity and stable operation of both the IC and the system it is protecting.

Applications

With its robust feature set, the LM5067MMX-1/NOPB is ideal for a wide range of applications, including:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Network Switches and Routers
  • Redundant Power Supplies

The LM5067MMX-1/NOPB from Texas Instruments represents a comprehensive solution for power management challenges, ensuring systems remain operational and protected against power-related issues.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,394 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess