EN
  • EN
  • DE

LM5064PMHX/NOPB

Part No LM5064PMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Negative Voltage System Power Management and Protection IC | IC HOT SWAP CTRLR SMBUS 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications -48V
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage (V) -80V ~ -10V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 6mA
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Feature Pins CL, DIODE, OVLO, PGD, PWR, /RETRY, (UVLO, EN)
Family Part Number LM5064
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1200295-LM5064PMHX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5064PMHX/NOPB CAD Model

Description

Product Overview: LM5064PMHX/NOPB

The LM5064PMHX/NOPB is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced IC is engineered to provide robust power management solutions for a wide range of applications, including telecommunications, industrial systems, and server farms.

Key Features

  • Hot Swap Controller: The LM5064PMHX/NOPB includes an intelligent hot swap controller that enables safe insertion and removal of electronic components in live systems, minimizing the risk of damage caused by inrush currents.
  • Integrated MOSFET: With an integrated N-channel power MOSFET, this device offers high-efficiency power control and reduced external component count, leading to a more compact and cost-effective design.
  • Power Monitoring: It features precise current monitoring, voltage monitoring, and power calculations, enabling real-time power management and system diagnostics.
  • Programmable Features: Users can program functions such as under-voltage lockout, over-voltage lockout, and fault time-out periods, allowing for tailored performance to specific application requirements.
  • Thermal Management: The LM5064PMHX/NOPB incorporates thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying conditions.

Applications

This versatile IC is suitable for a wide range of applications that require precise power control and monitoring, including:

  • Network equipment such as routers and switches
  • Industrial control systems
  • Data center servers and storage systems
  • High-performance computing platforms

Quality and Reliability

The LM5064PMHX/NOPB is available in a thermally enhanced 20-pin TSSOP package, offering superior thermal performance. It is also characterized for operation from -40°C to 125°C, ensuring reliability across a wide temperature range. The device bears the NOPB (No Lead (Pb) Options Available) designation, indicating it is compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

With its advanced features and reliable performance, the LM5064PMHX/NOPB from Texas Instruments represents a premier solution for modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7057 $51.7627
26+ $3.8611 $100.3886
41+ $3.7404 $153.3564
56+ $3.6198 $202.7088
72+ $3.4991 $251.9352
96+ $3.1371 $301.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess