EN
  • EN
  • DE

LM5050Q0MKX-1/NOPB

Part No LM5050Q0MKX-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 486 ns
Current - Supply 130 µA
Voltage - Supply 5V ~ 75V
Applications Redundant Power Supplies
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number LM5050
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852167-LM5050Q0MKX-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5050Q0MKX-1/NOPB CAD Model

Description

Product Overview: LM5050Q0MKX-1/NOPB

The LM5050Q0MKX-1/NOPB from Texas Instruments is a high-performance, feature-rich OR-ing power diode controller designed for managing power rails in redundant systems. This controller is a vital component for ensuring system reliability in servers, telecom, and datacom applications where multiple power supplies are used to enhance system uptime. The LM5050Q0MKX-1/NOPB facilitates seamless transition between power sources without interrupting the supply to the critical load.

Key Features

  • High-Side OR-ing FET Controller: The LM5050Q0MKX-1/NOPB operates as a controller for an external N-channel MOSFET, serving as a high-side power OR-ing diode with less power dissipation compared to traditional diodes.
  • Wide Operating Voltage Range: The device supports a broad range of input voltages from 5.5V to 75V, making it suitable for various applications and ensuring compatibility with different power systems.
  • Charge Pump Gate Driver: It includes an integrated charge pump to fully enhance the gate of the external N-channel MOSFET, ensuring low on-resistance and efficient operation.
  • Reverse Current Blocking: The controller prevents reverse current flow from the load to the source when the source voltage is lower than the load voltage, protecting the power supplies from potential damage.
  • Fast Turn-Off for Transient Protection: It features a fast turn-off capability that is critical for protecting the system during transient conditions.
  • Power Good Flag: The LM5050Q0MKX-1/NOPB provides a "Power Good" flag output that can be used for power supply sequencing or as an indicator for system monitoring.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 125°C, ensuring reliability across diverse environmental conditions.

Applications

The LM5050Q0MKX-1/NOPB is ideal for use in systems that require high reliability and redundancy. It is commonly used in:

  • Servers and Data Centers
  • Telecommunication Equipment
  • Networking Hardware
  • Industrial Systems

Quality and Reliability

The LM5050Q0MKX-1/NOPB is available in a small 6-pin SOT-23 package, making it suitable for space-constrained applications. It is also part of Texas Instruments' commitment to high-quality and reliable components, with the NOPB designation indicating that the product is lead-free and RoHS compliant, reflecting TI's dedication to environmental sustainability.

You May Also Be Interested in

Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4263 $50.9523
51+ $1.9908 $101.5308
78+ $1.9286 $150.4308
108+ $1.8664 $201.5712
139+ $1.8042 $250.7838
186+ $1.6175 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess