EN
  • EN
  • DE

LM5045MHX

Part No LM5045MHX
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description Full-Bridge PWM Controller with Integrated MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200286-LM5045MHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5045MHX CAD Model

Description

The LM5045MHX is a full-featured PWM controller designed by Texas Instruments, tailored for half-bridge, full-bridge, and active clamp forward converter topologies. This versatile controller integrates all the necessary functions for high-performance power supply systems, making it a prime choice for a wide array of applications, including telecom and datacom power, industrial power systems, and server and storage power units.

Key Features

  • Versatile Topology Integration: Compatible with half-bridge, full-bridge, and active clamp forward converter topologies, providing flexibility for various design requirements.
  • Advanced Control: The device comes with programmable switching frequency up to 1 MHz, enabling the use of smaller components and faster transient response.
  • High-Efficiency Operation: With its synchronous rectifier control outputs, the LM5045MHX enhances efficiency, crucial for reducing thermal stress and improving system reliability.
  • Protection Features: The controller includes a range of protection features such as programmable soft start, under-voltage lockout, thermal shutdown, and over-current protection, ensuring safe operation under a variety of conditions.

Product Specifications

Parameter Value
Topology Half-Bridge, Full-Bridge, Active Clamp Forward
Switching Frequency Up to 1 MHz
Package / Case 20-TSSOP
Operating Temperature -40°C to 125°C

Applications

The LM5045MHX is ideal for a variety of demanding applications where efficiency and reliability are paramount. Its robust design and comprehensive feature set make it suitable for:

  • Telecommunications Equipment
  • Data Communications Infrastructure
  • Industrial Power Systems
  • Servers and Storage Systems

For engineers and designers seeking a reliable, high-performance PWM controller, the Texas Instruments LM5045MHX stands out as a smart choice that can drive innovation and efficiency in power supply design.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0223 $56.1784
16+ $6.5778 $105.2448
24+ $6.3556 $152.5344
34+ $5.9112 $200.9808
44+ $5.6889 $250.3116
55+ $5.4667 $300.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,420 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess