EN
  • EN
  • DE

LM5021MMX-2/NOPB

Part No LM5021MMX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR AC-DC CURR 8VSSOP / AC to DC Switching Converter Flyback 560kHz T/R 8-Pin VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback, Forward
Voltage - Start Up 20V
Supply Voltage 8 V ~ 30 V
Duty Cycle 50%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Soft Start, Sync
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Mounting SMD
Win Source Part Number 779295-LM5021MMX-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5021
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5021MMX-2/NOPB CAD Model

Description

The LM5021MMX-2/NOPB is a versatile and efficient power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's LM5021 series, which are active clamp voltage mode PWM controllers. The LM5021MMX-2/NOPB is specifically engineered to cater to the demanding requirements of modern power supply systems, finding its applications in isolated and non-isolated power converters.

Key Features

  • Voltage Range: The LM5021MMX-2/NOPB operates over a wide input voltage range, making it suitable for various applications.
  • Advanced Control: It incorporates an active-clamp/reset voltage-mode PWM controller that provides precise control over the output voltage, enhancing the performance of the power supply.
  • Protection: The device includes an array of protective features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the power supply.
  • Package: It is available in an MSOP-10 (Mini Small Outline Package) that is both compact and efficient for space-constrained applications.
  • Green Product: The LM5021MMX-2/NOPB is recognized as a green product, with a NOPB (No Lead (Pb)) designation, reflecting TI's commitment to environmental sustainability.

Applications

The LM5021MMX-2/NOPB is ideal for a range of applications that require efficient power conversion and management. These include:

  • Telecommunications Equipment
  • Industrial Systems
  • Networking Hardware
  • Server Power Supplies
  • AC-DC Converters

Technical Specifications

Parameter Value
Input Voltage (min) 9V
Input Voltage (max) 100V
Switching Frequency (max) 1MHz
Operating Temperature Range -40°C to 125°C
Package/Case MSOP-10

For detailed information and technical support, customers can access data sheets, application notes, and other resources on the Texas Instruments website. The LM5021MMX-2/NOPB is designed to meet the rigorous standards of the electronics industry, providing a reliable and high-performance solution for power management needs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4351 $50.2285
85+ $1.1775 $100.0875
135+ $1.1407 $153.9945
185+ $1.1039 $204.2215
235+ $1.0671 $250.7685
315+ $0.9567 $301.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess