EN
  • EN
  • DE

LM5001MAX/NOPB

Part No LM5001MAX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High-Voltage Switch-Mode Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 75V
Output Voltage 3.1V
Output Voltage MAX 76V (Switch)
Output Current 800mA (Switch)
Frequency - Switching 50kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.ti.com
Win Source Part Number 714874-LM5001MAX/NOPB
Family Name LM5001
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5001MAX/NOPB CAD Model

Description

Product Overview: LM5001MAX/NOPB

The LM5001MAX/NOPB is a high-voltage switch mode regulator from Texas Instruments, offering robust features for a wide range of applications. It is designed to handle input voltages ranging from 3.1V to 75V, making it extremely versatile for use in various electronic devices and systems. The device is encapsulated in an 8-pin SOIC package, which provides a compact footprint for space-constrained applications.

This regulator incorporates a 1.5A N-channel MOSFET switch, enabling it to deliver efficient power conversion with reduced external components. The LM5001MAX/NOPB supports a wide variety of output configurations, including boost, flyback, and forward converters, thus providing flexibility in design for power supply engineers. Its adjustable switching frequency, which can go up to 1 MHz, allows for optimization between efficiency and external component size, giving designers the ability to fine-tune their power solution.

With an integrated startup bias regulator, the LM5001MAX/NOPB ensures reliable startup operation, which is critical for systems that require consistent performance. Its cycle-by-cycle current limit provides excellent protection against overcurrent conditions, enhancing the safety and longevity of the end application. Additionally, the device features thermal shutdown and VCC under-voltage lockout, further safeguarding the system from potential damage due to abnormal operating conditions.

One of the key benefits of the LM5001MAX/NOPB is its ease of use. It requires minimal external components, which simplifies the design process and accelerates time to market. The part is also lead-free and RoHS compliant, meeting the environmental standards and regulations for electronic components.

In summary, the LM5001MAX/NOPB from Texas Instruments is a high-performance, flexible switch mode regulator that is ideal for a wide range of high-voltage applications. Its robust feature set, combined with a compact form factor and ease of use, makes it a go-to solution for engineers looking to create efficient and reliable power supplies.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8716 $50.3308
32+ $3.1767 $101.6544
49+ $3.0774 $150.7926
68+ $2.9782 $202.5176
87+ $2.8789 $250.4643
117+ $2.5811 $301.9887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess