EN
  • EN
  • DE

LM4FS1BH5BBCIGR

Part No LM4FS1BH5BBCIGR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 754286-LM4FS1BH5BBCIGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4FS1BH5BBCIGR CAD Model

Description

The LM4FS1BH5BBCIGR is a cutting-edge microcontroller unit (MCU) produced by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics. Its robust architecture and versatile features make it a go-to choice for engineers and developers seeking reliability and efficiency in their embedded systems.

Key Features

  • Core: At the heart of the LM4FS1BH5BBCIGR lies an ARM Cortex-M4 core with a Floating-Point Unit (FPU), which operates at a frequency of up to 80 MHz. This core provides the computational power necessary to handle complex algorithms and real-time processing tasks.
  • Memory: The MCU is equipped with a substantial memory capacity, including 256 KB of flash memory and 32 KB of SRAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: A range of communication interfaces is supported, such as I2C, SPI, UART, and USB, allowing for versatile connectivity options.
  • GPIO: The device boasts a generous number of General-Purpose Input/Output (GPIO) pins, providing flexibility for interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter: An integrated 12-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, essential for sensor data acquisition and control applications.
  • Timers and PWM: Multiple timers and Pulse Width Modulation (PWM) controllers enable accurate timing and control for a range of applications, from motor control to event scheduling.

Applications

The LM4FS1BH5BBCIGR is highly versatile and can be used in numerous applications, including but not limited to:

  • Industrial automation and control systems
  • Home and building automation
  • Motor drives and control
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM4FS1BH5BBCIGR is no exception. It is designed to meet the rigorous standards of industrial and commercial applications, ensuring long-term reliability and performance.

Support and Resources

TI provides extensive support and resources for the LM4FS1BH5BBCIGR, including detailed datasheets, application notes, and development tools. This ensures that developers have everything they need to integrate this MCU into their projects effectively and efficiently.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7729 $50.2385
160+ $0.6342 $101.4720
245+ $0.6144 $150.5280
340+ $0.5946 $202.1640
435+ $0.5748 $250.0380
585+ $0.5153 $301.4505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess