EN
  • EN
  • DE

LM4990LDX/NOPB

Part No LM4990LDX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 2W 10WSON / Amplifier IC 1-Channel (Mono) Class AB 10-WSON (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-WSON (3x4)
Package / Case 10-WFDFN Exposed Pad
Base Product Number LM4990
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4990LDX,LM4990LDX-ND
Standard Package 4,500
Win Source Part Number 1025509-LM4990LDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4990LDX/NOPB CAD Model

Description

The LM4990LDX/NOPB is an audio power amplifier designed by Texas Instruments, aimed at providing high-quality sound amplification with minimal power consumption. This component is part of the LM4990 series, which is known for its efficiency and performance in portable applications. The device is particularly suited for mobile phones, PDAs, laptops, and any other portable device where high-quality audio and power efficiency are required.

Key Features

  • Output Power: The LM4990LDX/NOPB is capable of delivering 2 watts of continuous average power to an 8-ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply.
  • Power Supply Range: It operates over a wide power supply range from 2.2V to 5.5V, making it versatile for various battery-operated devices.
  • Micro-Power Shutdown Mode: Features an ultra-low current shutdown mode, which significantly reduces power consumption when not in use.
  • External Gain Configuration: The gain of the LM4990LDX/NOPB can be configured by external gain-setting resistors, allowing designers to customize the audio performance for their specific application.
  • Surface-Mount Package: Comes in a space-saving LLP-10 (Leadless Leadframe Package) that is ideal for compact electronic assemblies.

Applications

  • Mobile Phones
  • Portable Media Players
  • PDAs
  • Notebook Computers

Quality and Reliability

As with all Texas Instruments products, the LM4990LDX/NOPB is manufactured to the highest quality standards. Its robust design ensures reliable operation even under varying conditions. The device's "NOPB" suffix indicates that it is part of TI's green product portfolio, which means it is lead-free (Pb-Free) and RoHS compliant, minimizing its environmental impact.

Ordering Information

The product is available in tape and reel packaging, facilitating the manufacturing process for high-volume production. For more details, datasheets, and specific ordering information, please visit the Texas Instruments official website or contact their sales representatives.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1276 $50.7420
110+ $0.9253 $101.7830
170+ $0.8963 $152.3710
235+ $0.8674 $203.8390
300+ $0.8385 $251.5500
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,811 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess