EN
  • EN
  • DE

LM49250RLX/NOPB

Part No LM49250RLX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Enhanced Emissions Suppression Stereo Class D Audio Sub-System with Ground Referenced Headphone Amplifier and Mono Earpiece
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer, PowerWise
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 2.43W x 2 @ 4 Ohm; 170mW x 1 @ 32 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features 3D, Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 36-DSBGA
Package 36-WFBGA, DSBGA
Win Source Part Number 1200137-LM49250RLX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM49250
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM49250RLX/NOPB CAD Model

Description

LM49250RLX/NOPB Image

The LM49250RLX/NOPB is a versatile and high-performance audio amplifier integrated circuit (IC) developed by Texas Instruments (TI). This IC is designed to deliver exceptional audio quality with low noise and distortion, making it ideal for a variety of audio applications in consumer electronics such as mobile phones, tablets, laptops, and portable media players.

As part of TI's commitment to innovation and quality, the LM49250RLX/NOPB features an advanced circuitry that allows it to drive a 1.25W load with a 5V power supply, making it a powerful solution for its size. The IC integrates a boost converter, which enables it to maintain consistent performance even with varying battery voltages, ensuring high-quality sound reproduction across the entire battery life.

The LM49250RLX/NOPB comes in a micro SMD package, which is optimized for space-constrained applications. Its compact footprint allows for integration into tight spaces without compromising performance. Additionally, this audio amplifier IC incorporates a comprehensive set of protection features, including over-current, over-temperature, and ESD protection, which safeguard the IC and the end product from potential damage.

One of the key benefits of the LM49250RLX/NOPB is its ease of use. It requires minimal external components, which simplifies the design and reduces the overall bill of materials (BOM) cost. The IC also supports different gain settings, allowing designers to tailor the audio output to specific requirements.

Furthermore, the LM49250RLX/NOPB is marked with the "NOPB" suffix, indicating that it is part of TI's eco-friendly product line, which is free of lead (Pb) and other environmentally hazardous substances. This makes it compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that products using this IC are suitable for global markets with strict environmental standards.

Overall, the LM49250RLX/NOPB from Texas Instruments represents a robust and reliable choice for designers looking to incorporate a high-quality audio amplifier into their electronic products, while also prioritizing environmental responsibility and regulatory compliance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2496 $51.7408
55+ $1.8459 $101.5245
84+ $1.7882 $150.2088
116+ $1.7305 $200.7380
150+ $1.6728 $250.9200
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess