The LM4923LQX/NOPB is a top-tier product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips.
- Mono bridged audio power amplifier: Capable of delivering 755mW of continuous average power into an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
- Technology: Designed with advanced technology that provides a high level of integration
- Shutdown mode: Reduces supply current consumption
- Turn-on feature: Fast turn-on feature that reduces pop noise @ the amplifier's output during power-up
- Package: 16-pin LLP package
- Operating temperature: Operates over a temperature range of -40°C to 85°C
- Protection: Built-in thermal and short-circuit protection