The LM4920TLX/NOPB is an innovative audio amplifier solution designed and manufactured by Texas Instruments, a leader in semiconductor technology. This product is part of the Boomer® series of audio amplifiers, which are known for their high-quality sound reproduction and efficiency, making them ideal for portable applications.
The LM4920 is a stereo headphone amplifier capable of delivering a continuous average power to a 32 Ohm load with less than 1% distortion (THD+N) from a 5V DC power supply. This makes it an excellent choice for providing high-fidelity audio in products such as personal digital assistants (PDAs), portable CD/DVD players, and laptop computers.
Key Features:
- Power Output: Delivers 70mW of continuous average power per channel into a 32 Ohm load.
- Low Distortion: Maintains a Total Harmonic Distortion + Noise (THD+N) of less than 1%, ensuring clear audio reproduction.
- Efficient Operation: The LM4920TLX/NOPB operates on a single 5V supply, making it suitable for battery-powered devices.
- Shutdown Mode: Features a micropower shutdown mode with a typical shutdown current of 0.7µA, which helps prolong battery life.
- No Bootstrap Capacitors Required: Simplifies circuit design by eliminating the need for bootstrap capacitors.
- No Audible Clicks or Pops: Provides smooth turn-on and turn-off transitions, preventing any disruptive noises during operation.
Package and Quality:
The LM4920TLX/NOPB comes in a compact, surface-mount package, specifically in a leadless leadframe package (LLP), which is ideal for space-constrained applications. The "NOPB" suffix indicates that this product is part of TI's green initiative, being lead-free (No Lead) and RoHS compliant, which is important for environmentally conscious manufacturers and consumers. The device is also designed for enhanced electrostatic discharge (ESD) protection, ensuring reliability and longevity in the field.
Applications:
The versatility of the LM4920TLX/NOPB makes it suitable for a wide range of applications. It is commonly used in portable audio devices, laptops, mobile phones, and other devices where high-quality audio amplification in a compact form factor is required.