EN
  • EN
  • DE

LM4912MMX/NOPB

Part No LM4912MMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 145MW 10VSSOP / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel (TR)
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 145mW x 2 @ 16Ohm
Voltage - Supply 2V ~ 5.5V
Features Mute, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-VSSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number LM4912
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LM4912MMX,LM4912MMX-ND
Standard Package 3,500
Win Source Part Number 1028205-LM4912MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4912MMX/NOPB CAD Model

Description

Product Overview: LM4912MMX/NOPB

The LM4912MMX/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the Boomer® series of audio power amplifiers, which are renowned for their high fidelity and low power consumption, making them ideal for portable applications.

Key Features

  • Output Power: The LM4912MMX/NOPB offers an output power of 35mW per channel, providing a clear and robust audio signal suitable for a variety of listening experiences.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 5.5V, which is compatible with most portable electronic devices, including mobile phones and MP3 players.
  • Low Shutdown Current: The device features an ultra-low shutdown current of 0.1µA, which significantly extends battery life in portable applications.
  • Noise Suppression: It includes superior pop & click circuitry that eliminates noises which would otherwise occur during turn-on and turn-off transitions.
  • Surface-Mount Package: The LM4912MMX/NOPB is available in an MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The LM4912MMX/NOPB is versatile and can be used in a wide range of audio applications. It is particularly well-suited for portable devices, such as:

  • Mobile Phones
  • PDAs
  • Laptop Computers
  • Portable Media Players
  • Handheld Gaming Devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4912MMX/NOPB is no exception, and it is designed to meet the rigorous demands of modern electronic devices. The NOPB designation indicates that the product is "lead-free," which complies with international standards for environmentally friendly manufacturing.

Part Number Explanation

The part number LM4912MMX/NOPB breaks down as follows:

  • LM4912 - Product series identifier
  • MMX - Package code for the MSOP
  • NOPB - Indicates "No Lead" (Pb-Free)

With its compact design, efficient power management, and high-quality audio output, the LM4912MMX/NOPB is an excellent choice for developers and manufacturers looking to enhance the audio capabilities of their portable electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess