EN
  • EN
  • DE

LM4901MM/NOPB

Part No LM4901MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS AB MONO 1.6W 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series Boomer®
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.6W x 1 @ 4Ohm
Voltage - Supply 2V ~ 5.5V
Features Depop, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-VSSOP
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number LM4901
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 843409-LM4901MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4901MM/NOPB CAD Model

Description

Product Overview: LM4901MM/NOPB

The LM4901MM/NOPB is an audio power amplifier designed by Texas Instruments, one of the most reputable names in the electronics industry. This device is specifically tailored for applications where space and power efficiency are critical. It is a stellar choice for portable and miniaturized consumer electronics, such as mobile phones, tablets, laptops, and other personal multimedia devices.

Key Features

  • Output Power: The LM4901MM/NOPB is capable of delivering 1 Watt of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V power supply, making it powerful enough for personal audio applications.
  • Boomer® Audio Power Amplifiers: As part of the Boomer series, this amplifier is designed to provide high-quality audio while minimizing the need for external components and power consumption.
  • Surface-Mount Package: The device comes in a space-saving MSOP-8 package, which is ideal for space-constrained applications.
  • Unity-Gain Stable: It can be operated at unity gain without external compensation, simplifying circuit design.
  • External Gain Configuration: It also allows for external gain configuration, giving designers flexibility in their audio design.

Power Management and Efficiency

The LM4901MM/NOPB includes an innovative power management system that ensures high efficiency. With a quiescent current of only 4mA, it provides an exceptional balance between quiescent power consumption and dynamic performance. This feature is particularly beneficial for battery-powered devices, as it extends battery life without sacrificing audio quality.

Environmental and Quality Standards

Adhering to high environmental and quality standards, the LM4901MM/NOPB is lead-free (NOPB: No Lead (Pb)), which aligns with the global initiatives for reducing hazardous substances in electronic components. Furthermore, this product is designed to meet or exceed the reliability standards expected of Texas Instruments components, ensuring stable and reliable performance across a variety of conditions.

In summary, the LM4901MM/NOPB is a robust, efficient, and flexible solution for adding high-quality audio amplification to a wide range of electronic products. Its compact size, power efficiency, and high output power make it an excellent choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7766 $50.4790
160+ $0.6373 $101.9680
245+ $0.6173 $151.2385
335+ $0.5974 $200.1290
435+ $0.5775 $251.2125
580+ $0.5178 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,651 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess