The LM4893MM/NOPB is a high-quality audio amplifier designed and manufactured by Texas Instruments, a globally renowned company in the field of semiconductors and integrated circuits.
- Power Output: 1W of continuous average power to an 8Ω load with less than 1% distortion (THD) from a 5V power supply
- Shutdown Mode: Significantly reduces its power consumption when the device is not in use
- Thermal Protection: Internal thermal shutdown protection mechanism
- THD: Low total harmonic distortion (THD)
- PSRR: High power supply rejection ratio (PSRR)
- Package: Space-saving 9-bump micro SMD package
- Gain Configuration: External gain configuration
- Compatibility: Designed to work with a wide range of power supply voltages, from 2.2V to 5.5V