EN
  • EN
  • DE

LM4881N/NOPB

Part No LM4881N/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .3W STER 8DIP / Audio Amp Headphone 2-CH Stereo 0.3W Class-AB 8-Pin PDIP Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 300mW x 2 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Shutdown, Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-PDIP
Package 8-DIP (0.300", 7.62mm)
Win Source Part Number 779252-LM4881N/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4881
Introduction Date August 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4881N/NOPB CAD Model

Description

Product Overview: LM4881N/NOPB from Texas Instruments

The LM4881N/NOPB is an integrated circuit produced by Texas Instruments, renowned for its expertise in semiconductor manufacturing. This particular device is a member of the Boomer® series of audio power amplifiers, designed to provide high-quality sound amplification with minimal external components and power consumption.

Key Features

  • Output Power: The LM4881N/NOPB is capable of delivering 200mW of continuous average power to a 32Ω load with 0.1% THD+N from a 5V power supply.
  • Efficiency: The amplifier is designed for optimized power efficiency, which makes it suitable for battery-operated devices.
  • Low Distortion: It offers low total harmonic distortion plus noise (THD+N), ensuring clear audio reproduction.
  • Shutdown Mode: Features a shutdown mode that significantly reduces power consumption when not in use.
  • External Gain Configuration: It allows for external gain configuration, giving the user flexibility in adjusting the amplification level.

Applications

The LM4881N/NOPB is versatile and can be used in a variety of applications. It's particularly well-suited for portable devices where power efficiency is crucial. Common applications include:

  • Portable computers
  • Desktop computers
  • Low voltage audio systems
  • Personal digital assistants (PDAs)
  • Portable media players

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4881N/NOPB is available in an 8-pin PDIP package and is lead-free, denoted by the 'NOPB' (No Lead (Pb) Balls) suffix. This reflects TI's dedication to environmental sustainability and compliance with RoHS regulations.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources. This includes access to technical documentation, application notes, and simulation tools to facilitate the integration of the LM4881N/NOPB into various designs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess