EN
  • EN
  • DE

LM4873IBL

Part No LM4873IBL
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 3W STER 20USMD / Audio Amp Headphone/Speaker 2-CH Stereo 1.5W Class-AB 20-Pin uSMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm; 440mW x 2 @ 8 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Features Depop, Input Multiplexer, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 20-uSMD
Package 20-VFBGA
Win Source Part Number 779249-LM4873IBL
Popularity Medium
Supply and Demand Status Limited
Family Name LM4873
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4873IBL CAD Model

Description

The LM4873IBL by Texas Instruments is a high-quality audio amplifier that offers a blend of efficiency and performance for a wide range of audio applications. This integrated circuit is designed to deliver a superior audio experience with its dual 2.1W audio amplifiers at a 5V supply. It is an ideal choice for portable devices due to its low voltage operation and minimal power consumption.

Key Features

  • Output Power: The LM4873IBL can provide up to 2.1W per channel into 4 ohms with less than 1.0% THD+N, ensuring loud and clear sound output.
  • Boomer Audio Power Amplifiers: As part of the Boomer series, this product is specifically designed to provide high-quality audio while consuming minimal power, making it perfect for portable applications.
  • Efficiency: The device includes a shutdown mode feature, allowing users to significantly reduce the power consumption when the amplifier is not in use.
  • Micro-Power Shutdown Mode: The shutdown current is an ultra-low 0.7µA, which extends the battery life in portable systems.
  • External Gain Configuration: Users can configure the gain externally, allowing for design flexibility and the ability to tailor the audio output to specific requirements.

Applications

The LM4873IBL is versatile and can be used in a variety of audio applications. These include:

  • Portable and desktop computers
  • Low-voltage audio systems
  • Portable media players
  • PDAs and mobile phones

Technical Specifications

Parameter Value Supply Voltage (V<sub>DD) 2.0V - 5.5V Output Power 2.1W (Typical) into 4Ω THD+N Shutdown Current 0.7µA (Typical) Package Micro SMD

With its robust set of features and specifications, the LM4873IBL from Texas Instruments is a strong contender for any design requiring compact, efficient, and high-quality audio amplification.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess