EN
  • EN
  • DE

LM48520TL/NOPB

Part No LM48520TL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.3W D 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.3W x 2 @ 8 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-DSBGA (2.46x2.46)
Dimension 25-WFBGA, DSBGA
Win Source Part Number 1054607-LM48520TL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48520TL/NOPB CAD Model

Description

The LM48520TL/NOPB is a state-of-the-art audio power amplifier from Texas Instruments, designed to provide high-quality sound amplification for portable and space-constrained applications. It is a Class D amplifier that offers a perfect blend of power efficiency and performance, making it an ideal solution for mobile phones, tablets, and other personal electronics that demand premium sound output without compromising on battery life.

Key Features

  • High Efficiency: The LM48520TL/NOPB operates as a Class D amplifier, ensuring high power efficiency which is crucial for battery-powered devices. This efficiency minimizes heat generation and extends the battery life of portable applications.
  • Output Power: It is capable of delivering 2.5W of continuous output power with a 4Ω load, which is impressive for its compact size, providing loud and clear audio for its intended applications.
  • Low Noise: The device features a low noise floor, which results in a cleaner sound output and enhances the overall listening experience.
  • Thermal Protection: Built-in thermal protection circuitry ensures that the device remains safe and reliable under various operating conditions by preventing overheating.
  • Space-Saving Design: The LM48520TL/NOPB comes in a tiny package, making it suitable for space-constrained applications without sacrificing performance.

Applications

The amplifier is versatile and can be used in a wide range of applications that require high-quality audio amplification. Some of the common applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Environmental and Quality Certifications

The LM48520TL/NOPB is designed with environmental responsibility in mind. It is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components. Additionally, the device is provided in a no-lead (NOPB) package, indicating that it is manufactured without the use of lead, further supporting environmental conservation efforts.

Conclusion

With its combination of power efficiency, high output, low noise, and thermal protection, the LM48520TL/NOPB from Texas Instruments stands out as an excellent audio amplification solution for portable devices. Its small footprint and adherence to environmental standards make it a responsible and practical choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0511 $52.6643
31+ $3.3240 $103.0440
47+ $3.2202 $151.3494
65+ $3.1163 $202.5595
83+ $3.0124 $250.0292
112+ $2.7008 $302.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess