EN
  • EN
  • DE

ASSR-4119

Part No ASSR-4119
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Solid State Relays
Description Form A, Solid State Relay (Photo MOSFET) (400V/0.10A/35)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1147715-ASSR-4119
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ASSR-4119 CAD Model

Description

The Avago Technologies ASSR-4119 is a solid-state relay (SSR) designed for switching AC loads. This device provides electrical isolation between the control circuit and the load circuit, offering a reliable and long-lasting alternative to electromechanical relays.

Applications:

  • Industrial Automation: Controlling motors, heaters, and other industrial equipment.
  • HVAC Systems: Switching heating and cooling elements.
  • Lighting Control: Controlling lighting circuits in commercial and residential buildings.
  • Medical Equipment: Switching power to sensitive medical devices.
  • Power Supplies: Replacing electromechanical relays in power supply circuits.

Features:

  • Solid-State Design: Eliminates mechanical contacts for increased reliability and lifespan.
  • Optically Isolated: Provides electrical isolation between the control and load circuits.
  • Zero-Crossing Detection: Reduces EMI and switching noise.
  • High Surge Capability: Withstands transient voltage spikes.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Increased Reliability: Solid-state design eliminates wear and tear associated with mechanical relays.
  • Electrical Isolation: Protects the control circuit from high voltage and transients.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference.
  • Long Lifespan: Durable construction ensures extended use.
  • Simplified Design: Easy to integrate into various circuits.

Typical specifications for the ASSR-4119 include load voltage, load current, control voltage, input current, and isolation voltage. It is often available in various package styles, such as DIP or surface mount. Consult the official Avago Technologies datasheet for detailed electrical characteristics, application notes, and safety certifications to ensure proper application and compliance.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 75A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY 35A 200-480V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess