EN
  • EN
  • DE

LM4851LQ/NOPB

Part No LM4851LQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W MONO 24QFN / Audio Amp Headphone/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-AB 24-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohms; 115mW x 2 @ 32 Ohms
Operating Supply Voltage 2.6 V ~ 5 V
Features Depop, Shutdown, SPI, Thermal Protection, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-WQFN (4x5)
Package 24-WFQFN Exposed Pad
Win Source Part Number 779242-LM4851LQ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4851
Introduction Date December 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4851LQ/NOPB CAD Model

Description

The LM4851LQ/NOPB is an integrated audio amplifier solution from Texas Instruments designed to deliver high-quality sound while maintaining power efficiency. This innovative device combines a 1.1W audio power amplifier with a headphone amplifier into a compact, power-saving package, making it an ideal choice for portable electronic devices where space and battery life are at a premium.

Key Features

  • Audio Power Amplifier: Delivers up to 1.1W of continuous average power to an 8Ω BTL load with less than 1.0% THD+N, ensuring clear and powerful audio output.
  • Headphone Amplifier: Includes a high-quality stereo headphone amplifier which provides a personal listening experience without compromising sound fidelity.
  • Efficiency: Designed with power conservation in mind, the LM4851LQ/NOPB features a low shutdown current of 0.7µA, minimizing battery drain when not in use.
  • Space-Saving Design: Offered in a compact 24-pin LLP package, it allows for a reduced footprint on the PCB, freeing up space for other critical components.
  • No "Pop & Click": The device incorporates circuitry that suppresses unwanted noise, ensuring a smooth operation without audible pops and clicks during power-up or shutdown.
  • Thermal Protection: Built-in thermal shutdown protection prevents damage from overheating, enhancing the longevity and reliability of the device.
  • Flexible Operation: Capable of operating from a 2.2V to 5.5V power supply, it can easily integrate into a variety of system designs.

Applications

The LM4851LQ/NOPB is versatile and can be used in a range of applications, including:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Laptop and Notebook Computers
  • Portable DVD Players

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4851LQ/NOPB is no exception. This product is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with the latest manufacturing requirements. With its robust design and Texas Instruments' reputation for reliability, this audio amplifier is an excellent choice for designers seeking performance and durability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,116 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess