EN
  • EN
  • DE

LM4836LQX

Part No LM4836LQX
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Pins 28
Packaging Tape & Reel
Power Supply Rejection Ratio (PSRR) 74 dB
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1070138-LM4836LQX
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM4836LQX CAD Model

Description

Product Overview: LM4836LQX from Texas Instruments

The LM4836LQX is a highly integrated audio amplifier solution from Texas Instruments designed to deliver exceptional sound quality for a wide range of applications. As a part of TI's renowned audio amplifier product line, the LM4836LQX stands out with its impressive features and specifications that cater to the needs of modern audio systems.

Key Features

  • Output Power: The LM4836LQX offers an output power of 2.2W per channel with a 3-ohm load, making it suitable for portable and compact audio devices.
  • Efficiency: With its high efficiency, this audio amplifier ensures minimal power waste and extended battery life in portable applications.
  • Boomer Audio Power: TI's Boomer audio power amplifiers are designed specifically to provide high-quality output power with a minimal number of external components, which is a feature that the LM4836LQX proudly embodies.
  • Dual Mode Operation: The LM4836LQX can operate in both Bridge-Tied Load (BTL) and Single-Ended (SE) modes, providing versatility in its application and implementation.

Applications

The versatility of the LM4836LQX makes it an excellent choice for a variety of audio applications, including but not limited to:

  • Portable and desktop audio systems
  • Notebook and tablet computers
  • Multimedia monitors
  • Portable speakers

Technical Specifications

The LM4836LQX is built with a focus on performance and reliability. It features a wide supply voltage range from 2.7V to 5.5V, allowing it to be used in different voltage environments. The device also includes a shutdown mode that reduces power consumption when not in use. Additionally, it comes in a compact 28-lead SSOP package, which makes it easy to integrate into space-constrained designs.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The LM4836LQX is no exception and is supported by TI's extensive technical documentation and customer support network. Designers and engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LM4836LQX into their projects.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess