The LM48312TLX/NOPB is an innovative and high-performing audio power amplifier, designed and manufactured by Texas Instruments, a global leader in semiconductor solutions.
- Power Output: 2.6W of continuous average power to an 4Ω BTL load with less than 1% distortion (THD+N) from a 5V power supply
- Filter-less Modulation Design: Eliminates the need for bulky and expensive output filters
- Integrated Boost Converter: Generates a higher voltage supply, which significantly improves the audio dynamic range
- 3D Enhancement Technology: Improves sound quality by creating a spatially expanded sound field
- Power Supply Voltage: Flexible, ranging from 2.4V to 5.5V
- Shutdown Mode: Reduces power consumption
- Package: Micro SMD package
- Compliance: RoHS compliant and lead-free