EN
  • EN
  • DE

LM48310SD/NOPB

Part No LM48310SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.6W MONO 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.6W x 1 @ 4 Ohm
Supply Voltage - Operating 2.4 V to 5.5 V
Features Depop, Differential Inputs, E2S, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x3)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 1054585-LM48310SD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM48310SD/NOPB CAD Model

Description

The LM48310SD/NOPB is a state-of-the-art audio power amplifier designed and manufactured by Texas Instruments. This high-performance component is engineered to deliver premium sound quality with minimal power consumption, making it an ideal choice for a wide range of portable audio applications.

Key Features

  • Output Power: The LM48310 is capable of delivering 2.6W into a 4Ω load with less than 1% THD+N (Total Harmonic Distortion plus Noise) when powered by a 5V power supply.
  • Efficiency: With an advanced Class D operation, the amplifier boasts high efficiency, which translates to extended battery life in portable devices.
  • Audio Quality: The device features a superior signal-to-noise ratio (SNR) that ensures a clear and crisp audio output, free from unwanted noise and interference.
  • Thermal Protection: The LM48310SD/NOPB is equipped with an over-temperature protection circuit that safeguards the amplifier from potential damage due to excessive heat.
  • Space-Saving Design: The compact form factor of the LM48310SD/NOPB is perfect for space-constrained applications, thanks to its no-lead WSON package.

Applications

The LM48310SD/NOPB is versatile and can be used in a variety of devices where high-quality audio amplification is required. Common applications include:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Consoles
  • Tablet Computers
  • Laptop Computers

Technical Specifications

Below are some of the technical specifications that highlight the capabilities of the LM48310SD/NOPB:

  • Supply Voltage Range: 2.7V to 5.5V
  • PSRR (Power Supply Rejection Ratio): 70dB at 217Hz
  • Shutdown Current: 0.7µA (typical)
  • Operating Temperature Range: -40°C to 85°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM48310SD/NOPB is no exception. It is designed to meet the rigorous standards of the audio industry, ensuring long-term performance and customer satisfaction.

For more detailed information, please refer to the LM48310SD/NOPB datasheet provided by Texas Instruments.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2592 $50.3680
100+ $1.0332 $103.3200
150+ $1.0010 $150.1500
210+ $0.9687 $203.4270
270+ $0.9364 $252.8280
360+ $0.8395 $302.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess