EN
  • EN
  • DE

LM4804LQ/NOPB

Part No LM4804LQ/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier SerieLow Voltage High Power Audio Power Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.9W x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 6.1 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 28-WQFN (5x5)
Package 28-WFQFN Exposed Pad
Win Source Part Number 1199958-LM4804LQ/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4804
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM4804LQ/NOPB CAD Model

Description

The LM4804LQ/NOPB is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments. This compact and efficient IC is part of TI's extensive range of audio amplifiers that are known for their reliability and performance. The LM4804LQ/NOPB is specifically designed to deliver premium sound quality with minimal power consumption, making it an ideal choice for portable and space-constrained applications.

Key Features

  • Output Power: The LM4804LQ/NOPB is capable of delivering 105mW of continuous average power to a 16 Ohm load with 0.1% THD+N from a 5V power supply.
  • Power Efficiency: This amplifier operates with a high level of efficiency, which reduces power consumption and extends battery life in portable devices.
  • Boomer Audio Power: As part of TI's Boomer series, the LM4804LQ/NOPB is designed to provide high-quality audio amplification with low voltage operation, suitable for mobile phones, PDAs, laptops, and other portable devices.
  • Surface-Mount Package: The device comes in a compact, surface-mount QFN package, which is ideal for applications where space is at a premium.
  • No "Pop & Click": The IC features a circuitry design that minimizes turn-on and turn-off transients, providing a pop-free audio experience.

Applications

The LM4804LQ/NOPB is versatile and can be used in a variety of audio applications. Its primary use cases include:

  • Portable electronic devices
  • Mobile phones and smartphones
  • Personal Digital Assistants (PDAs)
  • Notebook and desktop computers
  • Portable media players

Quality and Reliability

Texas Instruments is known for its commitment to manufacturing high-quality components. The LM4804LQ/NOPB is no exception, with its built-in reliability and performance features. It is also lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess