The LM4674ATLX/NOPB is a high-performance, versatile audio amplifier product from Texas Instruments, a global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.
- Type: Mono, filterless, Class-D audio amplifier
- Operating Voltage: 2.7 to 5.5V
- Efficiency: High efficiency of over 90%
- Output: Filterless output that reduces external component count
- Shutdown Mode: Reduces the supply current to less than 0.01µA
- Protection Features: Over-temperature shutdown, under-voltage lockout, and short-circuit protection
- Volume Control: Flexible, digital volume control that ranges from -28dB to 30dB
- Start-Up Time: Fast start-up time of less than 15ms