EN
  • EN
  • DE

LM4670ITLX

Part No LM4670ITLX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 3W Class-AB 9-Pin DSBGA T/R / LM4670 Boomer Audio Power Amplifier Series Filterless High | IC AMP AUDIO PWR 3W MONO D 9USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 4Ohm
Supply Voltage (V) 2.4V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-DSBGA
Manufacturer Package 9-UFBGA, DSBGA
Family Part Number LM4670
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199937-LM4670ITLX
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM4670
Introduction Date December 01, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4670ITLX CAD Model

Description

The LM4670ITLX is an advanced audio amplifier from Texas Instruments, designed to deliver high-quality sound with minimal power consumption. It is an ideal solution for portable and compact audio applications, including mobile phones, tablets, laptops, and other personal electronics where space is at a premium and energy efficiency is crucial.

Key Features

  • Output Power: The LM4670ITLX is capable of delivering 2.5W of continuous output power with a 4Ω load and 5V power supply, ensuring loud and clear audio performance.
  • High Efficiency: With an efficiency of 90%, this audio amplifier ensures extended battery life in portable applications by minimizing power loss.
  • Low Noise: The device boasts an ultra-low noise floor, which results in a cleaner audio output, enhancing the listening experience.
  • Advanced Pop & Click Suppression: The LM4670ITLX reduces pop and click noises during power on and off transitions, thereby improving the overall audio quality.
  • Micro-Power Shutdown Mode: The amplifier features a shutdown mode that significantly reduces power consumption when not in use, preserving battery life in portable devices.

Technical Specifications

  • Supply Voltage Range: 2.4V to 5.5V, accommodating a variety of power sources.
  • Load Impedance: Stable operation with 4Ω to 8Ω speakers, providing flexibility in speaker choice.
  • Package: The LM4670ITLX comes in a micro SMD package, which is perfect for space-constrained applications.
  • Thermal Protection: The device includes built-in thermal protection to prevent overheating during high-power operation.

Applications

The compact and efficient design of the LM4670ITLX makes it suitable for a wide range of audio applications. It is commonly used in portable electronic devices such as smartphones, tablets, and personal media players, as well as in hands-free and Bluetooth speakers, where maintaining audio quality without compromising battery life is essential.

Conclusion

The Texas Instruments LM4670ITLX stands out as a high-performance audio amplifier that offers a perfect blend of power, efficiency, and size. Its advanced features enable manufacturers to enhance the audio experience in portable devices while maintaining energy efficiency and reliability.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5426 $252.3090
620+ $0.4865 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess