EN
  • EN
  • DE

LM4667ITL/NOPB

Part No LM4667ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.3W MONO D 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.3W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-uSMD
Dimension 9-WFBGA
Win Source Part Number 1054566-LM4667ITL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4667ITL/NOPB CAD Model

Description

The LM4667ITL/NOPB is a state-of-the-art audio power amplifier from Texas Instruments, designed to deliver high-quality sound while maintaining energy efficiency. This compact, integrated circuit is specifically engineered for portable applications where space is at a premium and power is sourced from low voltage supplies.

Key Features

  • Output Power: The LM4667ITL/NOPB can drive a 3W channel into a 4Ω load with less than 1.0% Total Harmonic Distortion plus Noise (THD+N) when powered by a 5V power supply.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, this amplifier is optimized for high-quality audio performance with low voltage operation.
  • Efficiency: Its high efficiency of 90% helps to minimize heat generation, thereby eliminating the need for heat sinks even when operating at full power.
  • Micro-Power Shutdown Mode: Features an ultra-low current shutdown mode, which is critical for extending battery life in portable systems.
  • No Output Coupling Capacitors: The device does not require bootstrap capacitors or snubber circuits, streamlining the design and reducing overall component count.
  • Surface-Mount Package: Housed in a tiny leadless 9-bump micro SMD package, it is perfect for applications where space is constrained.

Applications

The LM4667ITL/NOPB is ideal for a variety of applications that require efficient audio amplification. These include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Speakers

Quality and Reliability

With the NOPB (No Lead (Pb) Balls) designation, this device is part of Texas Instruments' commitment to environmentally friendly manufacturing practices. It is RoHS compliant and designed to meet the highest quality and reliability standards, ensuring consistent performance across a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8419 $50.5140
145+ $0.6908 $100.1660
225+ $0.6693 $150.5925
310+ $0.6477 $200.7870
400+ $0.6261 $250.4400
535+ $0.5613 $300.2955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess