EN
  • EN
  • DE

LM4665LD/NOPB

Part No LM4665LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.4W MONO AB 10WSON / Audio Amp Speaker 1-CH Mono 1.4W Class-AB 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel package
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 10-WSON (3x4)
Package 10-WFDFN Exposed Pad
Win Source Part Number 779223-LM4665LD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4665
Introduction Date December 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4665LD/NOPB CAD Model

Description

The LM4665LD/NOPB is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This compact, power-efficient device is well-suited for portable electronics where space and power consumption are at a premium. Its primary application is to provide a high-fidelity audio amplification solution for mobile phones, tablets, laptops, and other portable multimedia devices.

Key Features

  • Output Power: The LM4665LD/NOPB delivers 1.4 Watts of continuous average power to an 8 Ohm load with 0.1% THD+N from a 5V power supply, making it powerful enough for most portable audio applications without compromising sound quality.
  • Power Efficiency: The device features a high-efficiency Class D operation, which not only conserves power but also reduces the need for bulky heat sinks, thus saving space and weight in portable designs.
  • Micro-Power Shutdown Mode: To further extend battery life, the LM4665LD/NOPB includes a micro-power shutdown mode feature with an ultra-low quiescent current which is ideal for battery-powered applications.
  • Thermal Protection: The IC is also equipped with an advanced thermal protection scheme that prevents it from being damaged by overheating.

Specifications

  • Supply Voltage Range: 2.4V - 5.5V
  • External Gain Configuration Flexibility
  • Surface-Mount, Leadless LLP Package
  • RoHS Compliant
  • Pop & Click Circuitry

Applications

The LM4665LD/NOPB is specifically designed for portable audio applications. It is commonly used in:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Laptop Computers
  • Portable Gaming Devices

Quality and Reliability

As with all Texas Instruments products, the LM4665LD/NOPB is designed to meet the highest industry standards for quality and reliability. It is available in a leadless LLP package which ensures a compact footprint while offering a robust and reliable connection to the printed circuit board.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess