EN
  • EN
  • DE

LM4250C MDA

Part No LM4250C MDA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP GP 250KHZ DIESALE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type General
Number of Circuits 1
GBP - Gain Bandwidth Product 250kHz
Current - Input Bias 75nA
Voltage - Input Offset 6mV
Operating Supply Current 100μA
Dual Supply Voltage (±) ±1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Win Source Part Number 779213-LM4250C MDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4250C MDA CAD Model

Description

The LM4250C MDA from Texas Instruments represents a significant advancement in the field of operational amplifiers. This versatile and programmable op-amp is designed for a wide array of applications, from consumer electronics to industrial control systems. With its unique combination of features, the LM4250C MDA offers unparalleled flexibility for engineers and designers.

Key Features

  • Programmable Gain: Users can set the gain configuration according to their specific requirements, which makes the LM4250C MDA incredibly adaptable for various circuit designs.
  • Low Power Consumption: This op-amp is engineered for efficiency, consuming minimal power and making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The LM4250C MDA can operate across a broad voltage range, accommodating a variety of power supplies and ensuring compatibility with numerous applications.
  • High Input Impedance: The device features a high input impedance, reducing the loading effect on the input signal and preserving signal integrity.
  • Low Offset Voltage: It boasts a low offset voltage, which enhances the accuracy of signal amplification and processing.

Applications

The LM4250C MDA is perfect for use in a multitude of applications, including:

  • Analog signal conditioning
  • Data acquisition systems
  • Instrumentation amplifiers
  • Active filters and oscillators
  • Custom amplifiers

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the LM4250C MDA is no exception. This operational amplifier is built to meet the highest industry standards, ensuring consistent performance and longevity in the most demanding environments.

Conclusion

Whether you are designing a sophisticated audio system, a precision instrumentation module, or a power-sensitive portable device, the LM4250C MDA programmable operational amplifier from Texas Instruments offers the flexibility, reliability, and performance needed to excel in your application. Choose the LM4250C MDA for a versatile solution that can adapt to your evolving design requirements.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess