EN
  • EN
  • DE

LM4140ACM-1.2/NOPB

Part No LM4140ACM-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description High Precision Low Noise Low Dropout Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 8mA
Tolerance ±0.1%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.2μVp-p
Voltage - Input 1.8 V ~ 5.5 V
Operating Supply Current 375μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1199846-LM4140ACM-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4140
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4140ACM-1.2/NOPB CAD Model

Description

The LM4140ACM-1.2/NOPB is a high-precision, low-noise, series voltage reference from Texas Instruments, designed to provide a stable 1.2V output voltage with advanced specifications that cater to a wide array of applications. This device is a part of the LM4140 series, which is renowned for its precision and reliability in critical and demanding applications.

Key Features

  • High Accuracy: The LM4140ACM-1.2/NOPB offers an impressive initial accuracy of ±0.1% (max) for A grade options, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient of 30ppm/°C (max) for A grade options, the device maintains its accuracy across a wide temperature range, making it suitable for temperature-critical applications.
  • Low Noise: Exhibiting a low output noise of 4.5µVrms (10Hz to 1kHz), this voltage reference is ideal for high-performance analog circuits where noise can be a critical factor.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance over time, which is crucial for precision applications.
  • Wide Operating Current Range: The device operates over a wide current range from 50µA to 15mA, providing flexibility in various circuit configurations.

Applications

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Portable, battery-powered equipment
  • Medical devices

Product Specifications

Parameter Value Output Voltage 1.2V Initial Accuracy ±0.1% (max for A grade) Temperature Coefficient 30ppm/°C (max for A grade) Noise (10Hz to 1kHz) 4.5µVrms Operating Current Range 50µA to 15mA

The LM4140ACM-1.2/NOPB is available in a SOIC-8 package and features a no-lead (NOPB) design, aligning with environmentally conscious manufacturing standards. This voltage reference is a robust solution for engineers looking for a dependable and high-performance component to enhance the accuracy and stability of their designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4136 $56.4816
13+ $7.7240 $100.4120
21+ $7.4826 $157.1346
28+ $7.2413 $202.7564
36+ $6.9999 $251.9964
48+ $6.2758 $301.2384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess