EN
  • EN
  • DE

LM4132DMF-4.1/NOPB

Part No LM4132DMF-4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5 / V-Ref Precision 4.096V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Voltage - Input 4.496 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779204-LM4132DMF-4.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132DMF-4.1/NOPB CAD Model

Description

Overview of the LM4132DMF-4.1/NOPB

The LM4132DMF-4.1/NOPB is a precision voltage reference component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-accuracy voltage reference is part of the LM4132 series and is specifically engineered to provide a stable reference voltage of 4.1V. With its impressive performance and reliability, the LM4132DMF-4.1/NOPB is an ideal choice for demanding applications that require a precise reference voltage.

Key Features

  • High Precision: The device offers a high initial accuracy, ensuring minimal deviation from the 4.1V reference value, making it suitable for high-precision applications.
  • Low Temperature Coefficient: The LM4132DMF-4.1/NOPB boasts a low temperature coefficient, which means its output voltage remains stable across a wide temperature range, enhancing system performance in varying environmental conditions.
  • Wide Operating Range: This voltage reference can operate over a broad supply voltage range, providing flexibility in different circuit designs and applications.
  • Excellent Load Regulation: It exhibits superior load regulation characteristics, maintaining a consistent output voltage despite changes in load current.
  • Stable with Capacitive Loads: The design ensures stability with capacitive loads, making it robust for use in various circuit configurations.
  • Package Type: The device is offered in a small SOT-23 package, which is suitable for space-constrained applications.

Applications

The LM4132DMF-4.1/NOPB is widely used in numerous applications due to its precision and reliability. It is particularly well-suited for:

  • Data acquisition systems
  • Portable instrumentation
  • Industrial process control systems
  • Precision power supplies
  • Automotive electronics
  • Healthcare devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4132DMF-4.1/NOPB is no exception, as it is manufactured to meet stringent industry standards for performance and reliability. The "NOPB" designation indicates that the product is lead-free and RoHS compliant, making it an environmentally friendly option for electronic designs.

Overall, the LM4132DMF-4.1/NOPB from Texas Instruments is a top-tier solution for systems requiring a precise and stable voltage reference. Its combination of accuracy, temperature stability, and package convenience makes it a versatile component for a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9571 $51.4423
31+ $3.2469 $100.6539
48+ $3.1454 $150.9792
66+ $3.0440 $200.9040
85+ $2.9425 $250.1125
114+ $2.6381 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess