EN
  • EN
  • DE

LM4132CMFX-3.0/NOPB

Part No LM4132CMFX-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5 / V-Ref Precision 3V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 285μVp-p
Voltage - Input 3.4 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779202-LM4132CMFX-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132CMFX-3.0/NOPB CAD Model

Description

The LM4132CMFX-3.0/NOPB is a high-precision voltage reference component manufactured by Texas Instruments. This device is part of the LM4132 series, which is known for its exceptional stability and accuracy in providing a fixed voltage reference. The model with the suffix 3.0 indicates that it outputs a 3.0V reference voltage, which is essential for various applications requiring a stable voltage source.

Key Features

  • High Precision: The LM4132CMFX-3.0/NOPB offers a high initial accuracy of ±0.1% (max) and ensures minimal deviation over temperature, making it highly reliable for critical applications.
  • Low Temperature Drift: With a temperature drift of typically 20ppm/°C, this voltage reference maintains a consistent performance over a wide range of temperatures.
  • Stable Output: It is designed to provide a low output noise of 30μVRMS (10Hz to 10kHz), which is ideal for high-resolution analog-to-digital conversions and sensitive instrumentation.
  • Wide Operating Range: The device operates with a supply voltage range from 2.5V to 5.5V, accommodating various system power rails.
  • Long-Term Stability: Exhibits excellent long-term stability, ensuring consistent performance over the product's lifespan.

Applications

The LM4132CMFX-3.0/NOPB is versatile and can be employed in a broad array of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable instrumentation
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Package and Quality

This component comes in a small SOT-23 package, making it suitable for space-constrained applications. The NOPB designation indicates that the product is lead-free ("No Lead"), adhering to RoHS (Restriction of Hazardous Substances) standards, which makes it an environmentally friendly choice for electronic designs.

Conclusion

With its precision, stability, and small footprint, the LM4132CMFX-3.0/NOPB from Texas Instruments is a top-tier choice for engineers and designers looking for a reliable voltage reference source. Its robust design ensures consistent performance, making it a valuable component in any precision electronic system.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess