EN
  • EN
  • DE

LM4132CMF-1.8

Part No LM4132CMF-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Parts Input Voltage (V) 2.2V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4132
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199812-LM4132CMF-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4132CMF-1.8 CAD Model

Description

Product Overview: LM4132CMF-1.8 Precision Voltage Reference

The LM4132CMF-1.8 from Texas Instruments is a highly stable, precision voltage reference that provides a fixed 1.8V output voltage. This component belongs to the LM4132 series, which is known for its low noise and low drift performance, making it an excellent choice for high-precision applications.

Key Features

  • High Accuracy: The LM4132CMF-1.8 boasts an impressive initial accuracy of ±0.1% (max), ensuring reliable performance in critical applications.
  • Low Temperature Drift: With a temperature coefficient of 10ppm/°C (max), this device maintains its precision across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, which is ideal for battery-powered and low-voltage systems.
  • Wide Operating Current Range: It operates over a wide current range from 60µA to 12mA, providing design flexibility and catering to a variety of load conditions.
  • Excellent Load Regulation: Load regulation specifications ensure minimal deviation in output voltage with changes in load, contributing to system stability.
  • Superior Line Regulation: The device's line regulation ensures consistent performance despite variations in input voltage.

Applications

The LM4132CMF-1.8 is well-suited for applications that demand high precision and stability, such as:

  • Data acquisition systems
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems
  • Portable, battery-powered devices

Package and Quality

This voltage reference comes in a small SOT-23 package, making it ideal for space-constrained applications. It is also characterized for the extended industrial temperature range of −40°C to 125°C, ensuring reliable operation in various environments. As with all Texas Instruments products, the LM4132CMF-1.8 is manufactured to high-quality standards, providing engineers with confidence in its performance and durability.

In summary, the LM4132CMF-1.8 from Texas Instruments is a top-tier choice for designers who require a stable and accurate voltage reference in their electronic systems. Its combination of precision, stability, and versatility makes it a valuable component in a wide range of applications.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2813 $51.2520
100+ $1.0514 $105.1400
150+ $1.0185 $152.7750
205+ $0.9857 $202.0685
265+ $0.9528 $252.4920
355+ $0.8542 $303.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess