EN
  • EN
  • DE

LM4132AMFX-1.8/NOPB

Part No LM4132AMFX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.8V SOT23-5 / V-Ref Precision 1.8V 20mA Medical 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.8V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 170μVp-p
Voltage - Input 2.2 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779193-LM4132AMFX-1.8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4132
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4132AMFX-1.8/NOPB CAD Model

Description

Product Overview: LM4132AMFX-1.8/NOPB

The LM4132AMFX-1.8/NOPB is a precision voltage reference component from Texas Instruments, renowned for its high accuracy and stability. This device is part of the LM4132 series, which is designed to provide a stable reference voltage over a wide range of operating conditions, making it an ideal choice for high-performance applications.

Key Features

  • Output Voltage: The LM4132AMFX-1.8/NOPB provides a fixed output voltage of 1.8V, suitable for a variety of analog circuits requiring a precise reference voltage.
  • Accuracy: It boasts an impressive initial accuracy of ±0.1% and ensures minimal deviation over temperature, load, and aging.
  • Temperature Coefficient: With a low temperature coefficient, this device maintains its accuracy over a wide temperature range, typically 20 ppm/°C, making it reliable for use in varying environmental conditions.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.5V to 5.5V, providing design flexibility for different system voltage requirements.
  • Low Dropout Voltage: The LM4132AMFX-1.8/NOPB features a low dropout voltage, which makes it suitable for battery-powered and low-voltage applications.
  • Package: It is offered in a small SOT-23 package, which is ideal for space-constrained applications.
  • Stability: Designed for stability with capacitive loads, this voltage reference can drive up to 5mA of output current without oscillation.

Applications

The LM4132AMFX-1.8/NOPB is versatile and can be used in a wide array of applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered equipment
  • Industrial process control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

This product is available in a "No Pb" (lead-free) package, complying with the industry's environmental standards, such as RoHS. The LM4132AMFX-1.8/NOPB is designed to meet the stringent requirements of high-reliability environments, ensuring consistent performance and quality for sensitive electronic systems.

With its combination of features, the LM4132AMFX-1.8/NOPB from Texas Instruments represents a reliable solution for designers looking to implement a stable and precise voltage reference in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3170 $51.8040
29+ $3.5422 $102.7238
44+ $3.4315 $150.9860
61+ $3.3208 $202.5688
78+ $3.2101 $250.3878
105+ $2.8780 $302.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,125 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess