EN
  • EN
  • DE

LM4130DIM5-2.5/NOPB

Part No LM4130DIM5-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name LM4130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number *LM4130DIM5-2.5, LM4130DIM525NOPB, LM4130DIM5-2.5/NOPBTR, LM4130DIM5-2.5CT-ND, LM4130DIM5-2.5/NOPBCT, LM4130DIM5-2.5CT-NDR, *LM4130DIM5-2.5/NOPB, LM4130DIM5-2.5TR-NDR, LM4130DIM5-2.5, LM4130DIM5-2.5TR-ND, LM4130DIM5-2.5CT, LM4130DIM5-2.5TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923201-LM4130DIM5-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4130DIM5-2.5/NOPB CAD Model

Description

Overview of the LM4130DIM5-2.5/NOPB Precision Voltage Reference

The LM4130DIM5-2.5/NOPB is a high-precision voltage reference from Texas Instruments, designed to ensure stability and accuracy in a variety of applications. This product offers a fixed output voltage of 2.5V, making it a reliable choice for providing reference voltages in A/D and D/A converters, portable instrumentation, and test equipment.

Key Features

  • High Accuracy: The LM4130DIM5-2.5/NOPB boasts an impressive initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max) for the A grade, ensuring precision in critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this device operates efficiently even in low headroom applications, making it versatile for various circuit designs.
  • Stable with Capacitive Loads: The LM4130 is designed to remain stable with capacitive loads up to 10µF, providing flexibility in designing power supply circuits.
  • Wide Operating Temperature Range: It functions across a broad temperature range from -40°C to +125°C, suitable for industrial environments and applications with varying temperature conditions.
  • Supply Current: The device maintains a low supply current, typically 1.2mA, contributing to energy efficiency in your electronic systems.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Precision Audio Components
  • Battery-Operated Devices

Package and Quality

The LM4130DIM5-2.5/NOPB comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It also features the "NOPB" designation, indicating that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations. This commitment to quality and environmental responsibility ensures that the product is suitable for use in a wide range of consumer and commercial devices.

With its combination of precision, stability, and low power consumption, the LM4130DIM5-2.5/NOPB from Texas Instruments represents a robust solution for critical voltage reference needs in electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess