EN
  • EN
  • DE

LM4128DQ1MFX3.3/NOPB

Part No LM4128DQ1MFX3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Voltage Reference IC V 20 mA
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM4128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM4128DQ1MF3.3X, LM4128DQ1MF3.3X-ND, LM4128DQ1MF3.3X/NOPB, LM4128DQ1MFX3.3, LM4128DQ1MFX3.3-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877457-LM4128DQ1MFX3.3/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128DQ1MFX3.3/NOPB CAD Model

Description

The LM4128DQ1MFX3.3/NOPB is a precision micropower series voltage reference from Texas Instruments, renowned for its high stability and low temperature coefficient. This voltage reference is a member of the LM4128 series, which is designed to be highly versatile and suitable for a wide range of applications, including portable and battery-powered electronics.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, making it ideal for systems that require a stable reference voltage in this range.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the LM4128 ensures minimal deviation in output voltage with changes in temperature, contributing to overall system accuracy.
  • High Precision: The initial accuracy of the output voltage is ±0.1% (max), ensuring reliable and consistent performance for precision applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enhancing its performance in scenarios where the supply voltage is close to the output voltage.
  • Wide Operating Current Range: The LM4128 operates over a wide current range from 60µA to 15mA, providing flexibility in various design configurations.
  • Stable with Capacitive Loads: It is designed to be stable without an output capacitor or with capacitive loads up to 10µF, simplifying design requirements.

Applications

The LM4128DQ1MFX3.3/NOPB is suitable for a broad spectrum of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Medical instruments
  • Automotive electronics
  • Industrial control systems
  • Precision instrumentation

Package and Quality

This voltage reference comes in a compact SOT-23 package, which is ideal for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. Texas Instruments' commitment to quality ensures that the LM4128DQ1MFX3.3/NOPB provides reliable and consistent performance for critical applications.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess