EN
  • EN
  • DE

LM4128DMFX-3.3

Part No LM4128DMFX-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 3.3V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 310μVp-p
Parts Input Voltage (V) 3.7V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199772-LM4128DMFX-3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128DMFX-3.3 CAD Model

Description

Product Overview: LM4128DMFX-3.3 Precision Voltage Reference

The LM4128DMFX-3.3 is a high-precision voltage reference module from Texas Instruments, renowned for its stability and accuracy. This device is part of TI's LM4128 series, which offers excellent temperature stability and low dynamic impedance, making it a perfect choice for precision applications. The LM4128DMFX-3.3 provides a fixed 3.3V output, with an impressive initial accuracy of ±0.1% and a guaranteed temperature coefficient of 100 ppm/°C or less, ensuring reliable performance across a wide range of operating conditions.

Key Features

  • Output Voltage: Fixed 3.3V with high precision.
  • Initial Accuracy: ±0.1% max at 25°C.
  • Temperature Coefficient: 100 ppm/°C max, providing excellent temperature stability.
  • Low Dropout Voltage: Typically 60mV at 1mA load, enabling operation with minimal headroom above the output voltage.
  • Low Output Noise: 4 μV RMS (10 Hz to 10 kHz), ideal for noise-sensitive applications.
  • Supply Current: 60 μA (typical), reducing power consumption.
  • Load Regulation: 75 ppm/mA (typical), maintaining output consistency under varying loads.
  • Long-Term Stability: Typically 150 ppm/1000 hours at 125°C, ensuring lasting reliability.
  • Package: SOT-23-5 package, suitable for space-constrained applications.

Applications

The LM4128DMFX-3.3 is designed to serve in a variety of applications where precision voltage reference is critical. It is particularly well-suited for:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Precision Power Supplies
  • Industrial Instrumentation
  • Automotive Electronics
  • Medical Devices

Quality and Reliability

As with all Texas Instruments products, the LM4128DMFX-3.3 is manufactured to the highest quality standards, ensuring robust performance and longevity in the field. Its precision and durability make it a trusted component in critical systems worldwide.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5607 $54.6245
80+ $1.2806 $102.4480
125+ $1.2406 $155.0750
170+ $1.2006 $204.1020
220+ $1.1606 $255.3320
290+ $1.0405 $301.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess