EN
  • EN
  • DE

LM4128DMF-2.0/NOPB

Part No LM4128DMF-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-5 / V-Ref Precision 2.048V 20mA 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 2.048V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Voltage - Input 2.448 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779184-LM4128DMF-2.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128DMF-2.0/NOPB CAD Model

Description

Introducing the LM4128DMF-2.0/NOPB Voltage Reference from Texas Instruments

The LM4128DMF-2.0/NOPB is a precision, micropower series voltage reference from Texas Instruments, providing a fixed 2.0V output with an impressive ±0.1% initial accuracy. Designed for high-performance analog and digital applications, this voltage reference is housed in a compact SOT-23 package, making it ideal for space-constrained designs.

Key Features

  • High Accuracy: The LM4128DMF-2.0/NOPB offers an initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive circuits.
  • Low Temperature Coefficient: With a temperature coefficient of 75 ppm/°C (max), the device provides stable performance over a wide temperature range, making it suitable for industrial and automotive applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain accurate even with minimal difference between the input and output voltages, enhancing its efficiency in low-voltage operations.
  • Wide Operating Current Range: The device operates with a current range from 60 μA to 15 mA, offering flexibility across various load conditions.
  • Long-Term Stability: Demonstrating excellent long-term stability, the LM4128DMF-2.0/NOPB is reliable for continuous use in critical applications.

Applications

The LM4128DMF-2.0/NOPB is versatile, suitable for an array of applications that require high precision and stability, such as:

  • Portable, battery-powered devices
  • Data acquisition systems
  • Medical equipment
  • Industrial instrumentation
  • Automotive electronics

Robust and Reliable Design

With its advanced design, the LM4128DMF-2.0/NOPB is resistant to the harsh conditions found in industrial and automotive environments. Its no-lead (NOPB) design also adheres to RoHS standards, making it an environmentally friendly choice for modern electronic systems.

Whether you are developing precision instrumentation, portable devices, or automotive systems, the LM4128DMF-2.0/NOPB from Texas Instruments is the reliable choice for maintaining a stable and accurate voltage reference.

For detailed specifications and application guidance, please refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3511 $50.2665
37+ $2.7497 $101.7389
57+ $2.6637 $151.8309
78+ $2.5778 $201.0684
101+ $2.4919 $251.6819
135+ $2.2341 $301.6035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,726 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess