EN
  • EN
  • DE

LM4128CMFX-2.5

Part No LM4128CMFX-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 275μVp-p
Parts Input Voltage (V) 2.9V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199751-LM4128CMFX-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128CMFX-2.5 CAD Model

Description

The LM4128CMFX-2.5 is a high-precision voltage reference from Texas Instruments, designed to provide a stable reference voltage for precision analog applications. This fixed-output voltage reference is part of the LM4128 series and offers a 2.5V output with exceptional accuracy and temperature stability.

Key Features

  • Output Voltage: Fixed 2.5V with an initial accuracy of ±0.1%.
  • Temperature Coefficient: Low temperature coefficient of 20ppm/°C (max) over the full temperature range (-40°C to +125°C), ensuring consistent performance.
  • Load Regulation: Excellent load regulation characteristics, maintaining stable output despite changes in load.
  • Supply Voltage: Wide supply voltage range from 2.7V to 5.5V, making it suitable for a variety of supply conditions.
  • Quiescent Current: Low quiescent current, typically 60μA, which minimizes power consumption and is ideal for battery-powered devices.
  • Package Type: Available in a small 5-pin SOT-23 package, ideal for space-constrained applications.

Applications

The LM4128CMFX-2.5 is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical instruments
  • Automotive electronics
  • Precision analog-to-digital converters (ADCs) and digital-to-analog converters (DACs)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4128CMFX-2.5 voltage reference is built to meet high standards, ensuring consistent performance and reliability for critical applications. Its robust design is capable of withstanding harsh industrial environments while maintaining precise voltage regulation.

Ordering Information

The LM4128CMFX-2.5 can be ordered using the following manufacturer part number: LM4128CMFX-2.5/NOPB. Please consult the datasheet for detailed specifications and recommended operating conditions to ensure compatibility with your application.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3435 $50.1525
37+ $2.7434 $101.5058
57+ $2.6577 $151.4889
78+ $2.5720 $200.6160
101+ $2.4862 $251.1062
135+ $2.2290 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess