EN
  • EN
  • DE

LM4128CMF-2.0

Part No LM4128CMF-2.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference | IC VREF SERIES 2.048V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 20mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 190μVp-p
Parts Input Voltage (V) 2.448V ~ 5.5V
Supply Current 100μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199745-LM4128CMF-2.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128CMF-2.0 CAD Model

Description

The LM4128CMF-2.0 is a precision fixed voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of electronic applications. This high-performance component provides a fixed 2.0V output with an impressive initial accuracy of ±0.1% and a temperature coefficient of just 75 ppm/°C, ensuring reliable performance across a broad temperature range.

Key Features

  • Output Voltage: Precise 2.0V reference voltage.
  • Initial Accuracy: ±0.1% at 25°C for high precision applications.
  • Temperature Coefficient: Low temperature drift of 75 ppm/°C, maintaining output stability over temperature variations.
  • Low Dropout Voltage: The device operates with a minimal difference between the supply voltage and the output voltage, enhancing its efficiency.
  • Supply Voltage Range: Wide range from 2.7V to 12V, compatible with various circuits and systems.
  • Load Regulation: Excellent regulation characteristics to maintain a stable output despite changes in load.
  • Package: Available in a small SOT-23 package, ideal for space-constrained applications.

Applications

The LM4128CMF-2.0 is versatile and can be used across numerous applications where a stable reference voltage is critical. It is particularly suitable for:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Microprocessor or microcontroller reference
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics and sensors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4128CMF-2.0 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in critical systems. With its robust design and tested durability, this voltage reference can be trusted to provide consistent performance over its lifetime.

Ordering Information

For detailed product specifications, sample requests, and ordering information, visit the Texas Instruments official website or contact your local authorized distributor. Ensure you reference the part number LM4128CMF-2.0 to inquire about this specific fixed voltage reference model.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2491 $69.7473
6+ $19.0762 $114.4572
9+ $18.4800 $166.3200
12+ $17.8839 $214.6068
15+ $17.2878 $259.3170
20+ $15.4994 $309.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess