EN
  • EN
  • DE

LM4128AMFX-1.8/NOPB

Part No LM4128AMFX-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 1.8V V ±0.1% 20 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.8V
Current - Output 20 mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 170µVp-p
Voltage - Input 2.2V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number LM4128
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877449-LM4128AMFX-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4128AMFX-1.8/NOPB CAD Model

Description

The LM4128AMFX-1.8/NOPB is a high-precision voltage reference component manufactured by Texas Instruments, designed to offer a stable and reliable reference voltage for various applications. This precision voltage reference is a critical component in analog circuits, providing a stable voltage source that remains constant despite variations in input voltage, temperature, load conditions, and the passage of time.

The LM4128AMFX-1.8/NOPB offers a fixed output voltage of 1.8 volts, which is meticulously maintained to ensure high accuracy. This device features an impressive initial accuracy of ±0.1% (max) and a low temperature coefficient of 75 ppm/°C (max), which guarantees minimal deviation over a wide temperature range. This makes it an excellent choice for precision applications where a stable voltage reference is critical, such as data conversion, power supply monitoring, and portable instrumentation.

Texas Instruments has engineered the LM4128AMFX-1.8/NOPB to be highly versatile, with the ability to source and sink up to 15 mA of output current. This ensures that the device can maintain its voltage reference even with varying loads. The component is also characterized for stability with capacitive loads, thus ensuring a stable output under different load conditions.

The series comes in a small SOT-23 package, making it suitable for space-constrained applications. Additionally, the "NOPB" designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

In terms of reliability, the LM4128AMFX-1.8/NOPB is designed with an extended operating temperature range of −40°C to +125°C, allowing it to function effectively in a variety of harsh environments. Its robust design and high-quality manufacturing process make it a dependable choice for demanding applications that require a precise and stable voltage reference.

Overall, the LM4128AMFX-1.8/NOPB from Texas Instruments represents a blend of precision, versatility, and reliability, making it an ideal voltage reference solution for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8395 $53.2345
26+ $3.9708 $103.2408
39+ $3.8468 $150.0252
54+ $3.7227 $201.0258
70+ $3.5986 $251.9020
93+ $3.2263 $300.0459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess