EN
  • EN
  • DE

LM4120IM5X-2.5

Part No LM4120IM5X-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 2.5V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199701-LM4120IM5X-2.5
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120IM5X-2.5 CAD Model

Description

Product Overview: LM4120IM5X-2.5

The LM4120IM5X-2.5 is a precision voltage reference from Texas Instruments, renowned for its high accuracy and low power consumption. This device is part of the LM4120 series and is designed to cater to a broad range of applications, including industrial, automotive, and consumer electronics where a stable and precise voltage reference is crucial.

Key Features

  • Output Voltage: The LM4120IM5X-2.5 provides a fixed 2.5V output, which is a common reference voltage for many applications, ensuring compatibility with a variety of circuits and systems.
  • High Accuracy: With an initial accuracy of ±0.1% (max) and a temperature coefficient of 20ppm/°C (max), this voltage reference maintains a high level of precision over its entire operating range.
  • Low Dropout Voltage: The device functions efficiently with a very low dropout voltage, making it suitable for battery-operated and low-voltage systems.
  • Stable with Capacitive Loads: The LM4120IM5X-2.5 is designed to be stable without an output capacitor or with capacitive loads up to 10μF, providing flexibility in design and ease of integration.
  • Extended Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in diverse environments.
  • Small Package: Encased in a space-saving SOT-23 package, the LM4120IM5X-2.5 is ideal for space-constrained applications.

Applications

The LM4120IM5X-2.5's stable output and high precision make it suitable for a variety of applications, including:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Microprocessor or microcontroller reference
  • Control systems
  • Automotive electronics
  • Medical and healthcare devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the LM4120IM5X-2.5 is no exception. It is manufactured with the industry's highest standards, ensuring that each device meets Texas Instruments' rigorous quality and reliability criteria. Customers can trust the LM4120IM5X-2.5 to perform consistently and effectively in their critical applications.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1105 $50.6520
58+ $1.7317 $100.4386
90+ $1.6776 $150.9840
124+ $1.6235 $201.3140
160+ $1.5694 $251.1040
214+ $1.4070 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess