EN
  • EN
  • DE

LM4120IM5-1.8

Part No LM4120IM5-1.8
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference | IC VREF SERIES 1.8V SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.8V
Output Current 5mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Parts Input Voltage (V) 2V ~ 12V
Supply Current 275μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM4120
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199693-LM4120IM5-1.8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4120IM5-1.8 CAD Model

Description

The LM4120IM5-1.8 is a precision low-dropout (LDO) voltage reference IC from the reputable manufacturer, Texas Instruments. Designed for high-performance analog and digital applications, this component ensures a stable and accurate reference voltage, critical for the proper functioning of various electronic systems.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.8V, which is ideal for many low-voltage operations in modern electronic circuits.
  • High Accuracy: With an initial accuracy of ±0.1% and temperature coefficient as low as 50ppm/°C, the LM4120IM5-1.8 ensures precise voltage regulation over a wide range of temperatures and operating conditions.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the supply voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Wide Operating Current Range: The device can support an operating current range from 5µA to 20mA, making it versatile for various applications from battery-powered devices to industrial equipment.
  • Stable with Capacitive Loads: The LM4120IM5-1.8 is stable with capacitive loads, ensuring reliable performance even in the presence of dynamic load conditions.
  • Package Type: It comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The LM4120IM5-1.8 is widely used in a range of applications where an accurate and stable voltage reference is crucial. These include:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Precision instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM4120IM5-1.8 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. This makes the LM4120IM5-1.8 a trusted choice for engineers and designers looking for a dependable voltage reference solution.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7986 $53.9580
70+ $1.4758 $103.3060
105+ $1.4297 $150.1185
145+ $1.3836 $200.6220
190+ $1.3375 $254.1250
255+ $1.1991 $305.7705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,550 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess