EN
  • EN
  • DE

LM4120AIM5-5.0/NOPB

Part No LM4120AIM5-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Precision Micropower Low Dropout Voltage Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 36μVp-p
Voltage - Input 2 V ~ 12 V
Operating Supply Current 275μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1199687-LM4120AIM5-5.0/NOPB
Manufacturer Homepage www.ti.com
Family Name LM4120
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Automation & Process Control, Test & Measurement, Power Management, Communications & Networking, Medical
Ultra Librarian 3D Model Ultra Librarian LM4120AIM5-5.0/NOPB CAD Model

Description

The LM4120AIM5-5.0/NOPB is a high-precision, low-dropout voltage reference from Texas Instruments. Designed to maintain stability and accuracy over a wide range of operating conditions, this device is an ideal choice for precision applications in both industrial and consumer electronics.

Key Features

  • Output Voltage: Fixed 5.0V precision reference voltage.
  • Accuracy: High initial accuracy of ±0.1% (max) and 50 ppm/°C (max) temperature coefficient, ensuring reliable performance across temperature variations.
  • Low Dropout: Operates with a very low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • Supply Range: Wide supply voltage range from 4V to 10V, offering flexibility in various circuit designs.
  • Load Capability: Capable of sourcing and sinking up to 5mA of load current, accommodating a variety of loads.
  • Stability: Stable with capacitive loads up to 10µF, providing versatility in usage with different output capacitors.
  • Package: Available in a small SOT-23 package, ideal for space-constrained applications.
  • Qualification: The NOPB designation indicates that the product is lead-free and RoHS compliant.

Applications

With its precise voltage reference and low dropout characteristics, the LM4120AIM5-5.0/NOPB is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Power supplies and power management systems
  • Industrial instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM4120AIM5-5.0/NOPB voltage reference is manufactured to the highest standards, ensuring consistent performance and longevity in a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2280 $56.0520
20+ $5.1102 $102.2040
31+ $4.9505 $153.4655
42+ $4.7908 $201.2136
54+ $4.6311 $250.0794
73+ $4.1520 $303.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,140 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess