EN
  • EN
  • DE

LM4051AIM3X-1.2

Part No LM4051AIM3X-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT 1.225V SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1199662-LM4051AIM3X-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian LM4051AIM3X-1.2 CAD Model

Description

Product Overview: LM4051AIM3X-1.2 Precision Micropower Shunt Voltage Reference

The LM4051AIM3X-1.2 from Texas Instruments is a high-precision micropower shunt voltage reference, offering a fixed 1.2V output with an impressive accuracy level. Designed for space-constrained and power-sensitive applications, this voltage reference is an ideal choice for providing a stable reference voltage in a variety of electronic devices.

Key Features

  • Precision Voltage: The LM4051AIM3X-1.2 provides a precise 1.2V output, which is crucial for maintaining the accuracy of analog circuits.
  • Low Operational Current: With a minimum operating current of 60µA and a maximum of 15mA, it is suitable for battery-powered and portable devices where power efficiency is vital.
  • High Stability: The device offers excellent stability over temperature, ensuring reliable performance across diverse operating conditions.
  • Wide Operating Temperature Range: It operates over a broad temperature range from -40°C to 125°C, making it versatile for various industrial and automotive applications.
  • Small Package: The LM4051AIM3X-1.2 comes in a tiny SOT-23 package, which is perfect for applications where space is at a premium.

Applications

The LM4051AIM3X-1.2 is widely used in several applications due to its low power consumption and high accuracy. Some of the typical applications include:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM4051AIM3X-1.2 is no exception. This voltage reference is designed to meet the stringent requirements of various applications, ensuring both reliability and performance.

Ordering Information

For ordering or to obtain more information about the LM4051AIM3X-1.2 precision shunt voltage reference, please visit the Texas Instruments website or contact an authorized distributor. Ensure the part number is correctly specified to include the fixed 1.2V output option for your design needs.

Note: Always consult the datasheet and application notes provided by Texas Instruments for comprehensive information before integrating the LM4051AIM3X-1.2 into your designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9979 $51.9727
31+ $3.2803 $101.6893
48+ $3.1778 $152.5344
66+ $3.0753 $202.9698
85+ $2.9728 $252.6880
113+ $2.6653 $301.1789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess