EN
  • EN
  • DE

LM4051AIM3-ADJ

Part No LM4051AIM3-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM4051 Precision Micropower Shunt Voltage Reference | IC VREF SHUNT ADJ SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Reference Type Shunt
Output Type Adjustable
Min/Fixed Output Voltage 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 65μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Family Part Number LM4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199661-LM4051AIM3-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051AIM3-ADJ CAD Model

Description

The LM4051AIM3-ADJ is a high-precision, adjustable micropower voltage reference from Texas Instruments, renowned for its stability and accuracy in a wide range of applications. This device is designed to be versatile and reliable, making it an ideal choice for precision voltage regulation in various electronic systems.

Key Features

  • Adjustable Output: The output voltage can be set to any value between 1.24V and 10V with the use of external resistors, providing flexibility for specific application needs.
  • High Accuracy: With an initial accuracy of 0.5% and a specified temperature coefficient of 50ppm/°C, the LM4051AIM3-ADJ ensures precise voltage reference over a wide temperature range.
  • Low Operational Current: The device operates with a minimal quiescent current, typically 60µA, which is ideal for battery-powered and energy-sensitive applications.
  • Extended Temperature Range: It is operational over an industrial temperature range of -40°C to 85°C, suitable for challenging environmental conditions.
  • Small Package: The LM4051AIM3-ADJ comes in a small surface-mount SOT-23 package, which is perfect for space-constrained applications.

Applications

This voltage reference is particularly useful in applications where stable and precise reference voltages are critical. Some of the common applications include:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Instrumentation and test equipment
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront. The LM4051AIM3-ADJ is built to meet rigorous industry standards, ensuring performance and durability across its lifespan. For electronic designers and engineers seeking a robust and flexible voltage reference solution, the LM4051AIM3-ADJ from Texas Instruments stands out as a component of choice.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess