EN
  • EN
  • DE

LM4051AEM3-ADJ/NOPB

Part No LM4051AEM3-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.212V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054415-LM4051AEM3-ADJ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4051AEM3-ADJ/NOPB CAD Model

Description

Product Overview

The LM4051AEM3-ADJ/NOPB is a precision micropower shunt voltage reference from Texas Instruments, offering an adjustable output for a wide range of applications. This high-reliability component is designed to maintain stability and accuracy over a broad range of operating conditions, making it a versatile choice for designers looking to implement a reference voltage in their circuits.

Key Features

  • Adjustable Output: The output voltage can be set to any value between the minimum (1.24V) and maximum (10V) limits with the use of external resistors, providing flexibility for various design requirements.
  • Low Temperature Coefficient: This device offers excellent temperature stability, with a typical temperature coefficient of only 50 ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Operational Current: The LM4051AEM3-ADJ/NOPB operates with a very low dynamic impedance and a typical current of 74 µA, making it suitable for battery-powered and energy-sensitive applications.
  • High Precision: With an initial accuracy of ±0.5% for the A grade, this voltage reference provides a reliable and precise voltage for critical applications.
  • Wide Operating Current Range: The device supports an operating current range of 45 µA to 10 mA, allowing for flexibility in a variety of circuit configurations.
  • Robust Package: Housed in a SOT-23 package, the LM4051AEM3-ADJ/NOPB is suitable for automated assembly processes and can be used in space-constrained applications.

Applications

The LM4051AEM3-ADJ/NOPB is ideal for use in numerous applications due to its adjustable nature and high precision. It is commonly found in:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Instrumentation
  • Power supplies
  • Analog-to-Digital and Digital-to-Analog converters

Quality and Reliability

As with all Texas Instruments products, the LM4051AEM3-ADJ/NOPB is manufactured to high standards, ensuring reliability and performance in the field. The device is also lead-free and RoHS compliant, adhering to environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess